Res Metal Film 2.4K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RL20S242JRE6 | RL20S242JRE6-ND |
| Product Name | Res Metal Film 2.4K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 2 watts | 0.5000 watts |