Vishay Intertechnology, Inc. Through Hole Resistors RL20S242JBSL

Description
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S242JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S242JBSL-ND
Through Hole Resistors RL20S242JBSL-ND
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.4K OHM 1/2W 5% AXIAL - RL20S242JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W 5% AXIAL
RL20S242JBSL
RES 2.4K OHM 1/2W 5% AXIAL RL20S242JBSL
RES 2.4Kohm 1/2W 5% AXIAL

RES 2.4Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S242JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S242JBSL
Through Hole Resistors RL20S242JBSL
RES 2.4K OHM 1/2W 5% AXIAL

RES 2.4K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S242JBSL-ND RL20S242JBSL RL20S242JBSL
Product Name Through Hole Resistors RES 2.4K OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details