Res Metal Film 240 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
240 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 240 OHM 1/2W 2% AXIAL
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RL20S241GRE6 | 541-RL20S241GRE6TR-ND |
| Product Name | Res Metal Film 240 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 2 watts | 0.5000 watts |