Vishay Intertechnology, Inc. RES 24 OHM 1/2W 5% AXIAL RL20S240JRSL

Description
RES 24ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 24ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/2W 5% AXIAL - RL20S240JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/2W 5% AXIAL
RL20S240JRSL
RES 24 OHM 1/2W 5% AXIAL RL20S240JRSL
RES 24ohm 1/2W 5% AXIAL

RES 24ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S240JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S240JRSL-ND
Through Hole Resistors RL20S240JRSL-ND
24 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S240JRSL RL20S240JRSL-ND
Product Name RES 24 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details