Vishay Precision Group RES 220K OHM 1/2W 2% AXIAL RL20S224GB14

Description
RES 220Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/2W 2% AXIAL - RL20S224GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/2W 2% AXIAL
RL20S224GB14
RES 220K OHM 1/2W 2% AXIAL RL20S224GB14
RES 220Kohm 1/2W 2% AXIAL

RES 220Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S224GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S224GB14-ND
Through Hole Resistors 541-RL20S224GB14-ND
220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 220Kohm, 500Mw, ±2%; Resistance Vishay - 52C5122 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220Kohm, 500Mw, ±2%; Resistance Vishay
52C5122
Metal Film Resistor, 220Kohm, 500Mw, ±2%; Resistance Vishay 52C5122
METAL FILM RESISTOR, 220KOHM, 500mW, ±2%; Resistance:220kohm; Product Range:RL Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 220KOHM, 500mW, ±2%; Resistance:220kohm; Product Range:RL Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL20S224GB14 541-RL20S224GB14-ND 52C5122
Product Name RES 220K OHM 1/2W 2% AXIAL Through Hole Resistors Metal Film Resistor, 220Kohm, 500Mw, ±2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 220000 ohms 220000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers