Vishay Intertechnology, Inc. RES 22K OHM 1/2W 2% AXIAL RL20S223GRE6

Description
RES 22Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/2W 2% AXIAL - RL20S223GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/2W 2% AXIAL
RL20S223GRE6
RES 22K OHM 1/2W 2% AXIAL RL20S223GRE6
RES 22Kohm 1/2W 2% AXIAL

RES 22Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S223GRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S223GRE6CT-ND
Through Hole Resistors 541-RL20S223GRE6CT-ND
22 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RL20S223GRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S223GRE6TR-ND
Through Hole Resistors 541-RL20S223GRE6TR-ND
22 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S223GRE6 541-RL20S223GRE6CT-ND
Product Name RES 22K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details