Vishay Intertechnology, Inc. RES 2.2K OHM 1/2W 5% AXIAL RL20S222JBSL

Description
RES 2.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/2W 5% AXIAL - RL20S222JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 5% AXIAL
RL20S222JBSL
RES 2.2K OHM 1/2W 5% AXIAL RL20S222JBSL
RES 2.2Kohm 1/2W 5% AXIAL

RES 2.2Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S222JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S222JBSL-ND
Through Hole Resistors RL20S222JBSL-ND
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S222JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S222JBSL
Through Hole Resistors RL20S222JBSL
RES 2.2K OHM 1/2W 5% AXIAL

RES 2.2K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S222JBSL RL20S222JBSL-ND RL20S222JBSL
Product Name RES 2.2K OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers