Vishay Intertechnology, Inc. RES 220 OHM 1/2W 5% AXIAL RL20S221JRSL

Description
RES 220ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/2W 5% AXIAL - RL20S221JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/2W 5% AXIAL
RL20S221JRSL
RES 220 OHM 1/2W 5% AXIAL RL20S221JRSL
RES 220ohm 1/2W 5% AXIAL

RES 220ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S221JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S221JRSL-ND
Through Hole Resistors RL20S221JRSL-ND
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S221JRSL RL20S221JRSL-ND
Product Name RES 220 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details