Vishay Intertechnology, Inc. RES 22 OHM 1/2W 5% AXIAL RL20S220JR36

Description
RES 22ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/2W 5% AXIAL - RL20S220JR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 5% AXIAL
RL20S220JR36
RES 22 OHM 1/2W 5% AXIAL RL20S220JR36
RES 22ohm 1/2W 5% AXIAL

RES 22ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S220JR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S220JR36-ND
Through Hole Resistors RL20S220JR36-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S220JR36 RL20S220JR36-ND
Product Name RES 22 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details