Vishay Intertechnology, Inc. Res Metal Film 22 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S220GB14

Description
Res Metal Film 22 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 22 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk - RL20S220GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
RL20S220GB14
Res Metal Film 22 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S220GB14
Res Metal Film 22 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 22 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RL20S220GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S220GB14-ND
Through Hole Resistors 541-RL20S220GB14-ND
22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 175176592 - Radwell International
Willingboro, NJ, United States
Resistor
175176592
Resistor 175176592
RESISTOR, 22 OHM, 500MW (1/2W), 2%, AXIAL, 350V, METAL FILM, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 22 OHM, 500MW (1/2W), 2%, AXIAL, 350V, METAL FILM, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number RL20S220GB14 541-RL20S220GB14-ND 175176592
Product Name Res Metal Film 22 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers