Vishay Intertechnology, Inc. Through Hole Resistors RL20S203JB14

Description
20 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S203JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S203JB14-ND
Through Hole Resistors RL20S203JB14-ND
20 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 20K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk - RL20S203JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
RL20S203JB14
Res Metal Film 20K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S203JB14
Res Metal Film 20K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 20K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL20S203JB14-ND RL20S203JB14
Product Name Through Hole Resistors Res Metal Film 20K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers