Vishay Intertechnology, Inc. RES 20K OHM 1/2W 2% AXIAL RL20S203GBSL

Description
RES 20Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/2W 2% AXIAL - RL20S203GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/2W 2% AXIAL
RL20S203GBSL
RES 20K OHM 1/2W 2% AXIAL RL20S203GBSL
RES 20Kohm 1/2W 2% AXIAL

RES 20Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S203GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S203GBSL-ND
Through Hole Resistors RL20S203GBSL-ND
20 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S203GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S203GBSL
Through Hole Resistors RL20S203GBSL
RES 20K OHM 1/2W 2% AXIAL

RES 20K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S203GBSL RL20S203GBSL-ND RL20S203GBSL
Product Name RES 20K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 20000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details