Vishay Intertechnology, Inc. Res Metal Film 2K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S202JRE5

Description
Res Metal Film 2K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 2K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S202JRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S202JRE5
Res Metal Film 2K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S202JRE5
Res Metal Film 2K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RL20S202JRE5
Product Name Res Metal Film 2K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers