Vishay Intertechnology, Inc. RES 2K OHM 1/2W 2% AXIAL RL20S202GBSL

Description
RES 2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W 2% AXIAL - RL20S202GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 2% AXIAL
RL20S202GBSL
RES 2K OHM 1/2W 2% AXIAL RL20S202GBSL
RES 2Kohm 1/2W 2% AXIAL

RES 2Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S202GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S202GBSL-ND
Through Hole Resistors RL20S202GBSL-ND
2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S202GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S202GBSL
Through Hole Resistors RL20S202GBSL
RES 2K OHM 1/2W 2% AXIAL

RES 2K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S202GBSL RL20S202GBSL-ND RL20S202GBSL
Product Name RES 2K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details