Vishay Intertechnology, Inc. RES 200 OHM 1/2W 5% AXIAL RL20S201JBSL

Description
RES 200ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 5% AXIAL - RL20S201JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 5% AXIAL
RL20S201JBSL
RES 200 OHM 1/2W 5% AXIAL RL20S201JBSL
RES 200ohm 1/2W 5% AXIAL

RES 200ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S201JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S201JBSL-ND
Through Hole Resistors RL20S201JBSL-ND
200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S201JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S201JBSL
Through Hole Resistors RL20S201JBSL
RES 200 OHM 1/2W 5% AXIAL

RES 200 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S201JBSL RL20S201JBSL-ND RL20S201JBSL
Product Name RES 200 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers