Vishay Intertechnology, Inc. Through Hole Resistors RL20S201GRE6

Description
200 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S201GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S201GRE6-ND
Through Hole Resistors RL20S201GRE6-ND
200 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 200 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S201GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S201GRE6
Res Metal Film 200 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S201GRE6
Res Metal Film 200 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 200 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL20S201GRE6-ND RL20S201GRE6
Product Name Through Hole Resistors Res Metal Film 200 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers