Vishay Intertechnology, Inc. RES 20 OHM 1/2W 2% AXIAL RL20S200GBSL

Description
RES 20ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/2W 2% AXIAL - RL20S200GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/2W 2% AXIAL
RL20S200GBSL
RES 20 OHM 1/2W 2% AXIAL RL20S200GBSL
RES 20ohm 1/2W 2% AXIAL

RES 20ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S200GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S200GBSL-ND
Through Hole Resistors RL20S200GBSL-ND
20 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S200GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S200GBSL
Through Hole Resistors RL20S200GBSL
RES 20 OHM 1/2W 2% AXIAL

RES 20 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S200GBSL RL20S200GBSL-ND RL20S200GBSL
Product Name RES 20 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details