Vishay Intertechnology, Inc. Through Hole Resistors RL20S184JBSL

Description
180 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
180 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S184JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S184JBSL-ND
Through Hole Resistors RL20S184JBSL-ND
180 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 180K OHM 1/2W 5% AXIAL - RL20S184JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 5% AXIAL
RL20S184JBSL
RES 180K OHM 1/2W 5% AXIAL RL20S184JBSL
RES 180Kohm 1/2W 5% AXIAL

RES 180Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S184JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S184JBSL
Through Hole Resistors RL20S184JBSL
RES 180K OHM 1/2W 5% AXIAL

RES 180K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S184JBSL-ND RL20S184JBSL RL20S184JBSL
Product Name Through Hole Resistors RES 180K OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details