Vishay Intertechnology, Inc. RES 180K OHM 1/2W 2% AXIAL RL20S184GBSL

Description
RES 180Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 2% AXIAL - RL20S184GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 2% AXIAL
RL20S184GBSL
RES 180K OHM 1/2W 2% AXIAL RL20S184GBSL
RES 180Kohm 1/2W 2% AXIAL

RES 180Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S184GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S184GBSL-ND
Through Hole Resistors RL20S184GBSL-ND
180 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S184GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S184GBSL
Through Hole Resistors RL20S184GBSL
RES 180K OHM 1/2W 2% AXIAL

RES 180K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S184GBSL RL20S184GBSL-ND RL20S184GBSL
Product Name RES 180K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 180000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details