Vishay Intertechnology, Inc. RES 1.8K OHM 1/2W 2% AXIAL RL20S182GRSL

Description
RES 1.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/2W 2% AXIAL - RL20S182GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/2W 2% AXIAL
RL20S182GRSL
RES 1.8K OHM 1/2W 2% AXIAL RL20S182GRSL
RES 1.8Kohm 1/2W 2% AXIAL

RES 1.8Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S182GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S182GRSL-ND
Through Hole Resistors RL20S182GRSL-ND
1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S182GRSL RL20S182GRSL-ND
Product Name RES 1.8K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers