Vishay Intertechnology, Inc. Through Hole Resistors RL20S182GRE5

Description
CMF-20 1.8K 2% T-00 RL20S182G RE
Request a Quote Datasheet
Description
CMF-20 1.8K 2% T-00 RL20S182G RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RL20S182GRE5CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S182GRE5CT-ND
Through Hole Resistors 541-RL20S182GRE5CT-ND
CMF-20 1.8K 2% T-00 RL20S182G RE

CMF-20 1.8K 2% T-00 RL20S182G RE

Buy Now Datasheet
Through Hole Resistors - 541-RL20S182GRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S182GRE5TR-ND
Through Hole Resistors 541-RL20S182GRE5TR-ND
CMF-20 1.8K 2% T-00 RL20S182G RE

CMF-20 1.8K 2% T-00 RL20S182G RE

Buy Now Datasheet
Res Metal Film 1.8K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S182GRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.8K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S182GRE5
Res Metal Film 1.8K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S182GRE5
Res Metal Film 1.8K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.8K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RL20S182GRE5CT-ND RL20S182GRE5
Product Name Through Hole Resistors Res Metal Film 1.8K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details