Vishay Intertechnology, Inc. RES 1.8K OHM 1/2W 2% AXIAL RL20S182GR36

Description
RES 1.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/2W 2% AXIAL - RL20S182GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/2W 2% AXIAL
RL20S182GR36
RES 1.8K OHM 1/2W 2% AXIAL RL20S182GR36
RES 1.8Kohm 1/2W 2% AXIAL

RES 1.8Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S182GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S182GR36-ND
Through Hole Resistors RL20S182GR36-ND
1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S182GR36 RL20S182GR36-ND
Product Name RES 1.8K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details