Vishay Intertechnology, Inc. RES 1.8K OHM 1/2W 2% AXIAL RL20S182GBSL

Description
RES 1.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/2W 2% AXIAL - RL20S182GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/2W 2% AXIAL
RL20S182GBSL
RES 1.8K OHM 1/2W 2% AXIAL RL20S182GBSL
RES 1.8Kohm 1/2W 2% AXIAL

RES 1.8Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S182GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S182GBSL-ND
Through Hole Resistors RL20S182GBSL-ND
1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S182GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S182GBSL
Through Hole Resistors RL20S182GBSL
RES 1.8K OHM 1/2W 2% AXIAL

RES 1.8K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S182GBSL RL20S182GBSL-ND RL20S182GBSL
Product Name RES 1.8K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1800 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers