Vishay Intertechnology, Inc. RES 180 OHM 1/2W 2% AXIAL RL20S181GB14

Description
RES 180ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/2W 2% AXIAL - RL20S181GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/2W 2% AXIAL
RL20S181GB14
RES 180 OHM 1/2W 2% AXIAL RL20S181GB14
RES 180ohm 1/2W 2% AXIAL

RES 180ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S181GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S181GB14-ND
Through Hole Resistors 541-RL20S181GB14-ND
180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S181GB14 541-RL20S181GB14-ND
Product Name RES 180 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details