Vishay Intertechnology, Inc. Through Hole Resistors RL20S180GBSL

Description
18 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S180GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S180GBSL-ND
Through Hole Resistors RL20S180GBSL-ND
18 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18 OHM 1/2W 2% AXIAL - RL20S180GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1/2W 2% AXIAL
RL20S180GBSL
RES 18 OHM 1/2W 2% AXIAL RL20S180GBSL
RES 18ohm 1/2W 2% AXIAL

RES 18ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S180GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S180GBSL
Through Hole Resistors RL20S180GBSL
RES 18 OHM 1/2W 2% AXIAL

RES 18 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S180GBSL-ND RL20S180GBSL RL20S180GBSL
Product Name Through Hole Resistors RES 18 OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details