Vishay Intertechnology, Inc. RES 16K OHM 1/2W 5% AXIAL RL20S163JRSL

Description
RES 16Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/2W 5% AXIAL - RL20S163JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 5% AXIAL
RL20S163JRSL
RES 16K OHM 1/2W 5% AXIAL RL20S163JRSL
RES 16Kohm 1/2W 5% AXIAL

RES 16Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S163JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S163JRSL-ND
Through Hole Resistors RL20S163JRSL-ND
16 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S163JRSL RL20S163JRSL-ND
Product Name RES 16K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details