Vishay Intertechnology, Inc. RES 16K OHM 1/2W 2% AXIAL RL20S163GRE6

Description
RES 16Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/2W 2% AXIAL - RL20S163GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 2% AXIAL
RL20S163GRE6
RES 16K OHM 1/2W 2% AXIAL RL20S163GRE6
RES 16Kohm 1/2W 2% AXIAL

RES 16Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S163GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S163GRE6-ND
Through Hole Resistors RL20S163GRE6-ND
16 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S163GRE6 RL20S163GRE6-ND
Product Name RES 16K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers