Vishay Intertechnology, Inc. RES 1.6K OHM 1/2W 2% AXIAL RL20S162GRSL

Description
RES 1.6Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1/2W 2% AXIAL - RL20S162GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1/2W 2% AXIAL
RL20S162GRSL
RES 1.6K OHM 1/2W 2% AXIAL RL20S162GRSL
RES 1.6Kohm 1/2W 2% AXIAL

RES 1.6Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S162GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S162GRSL-ND
Through Hole Resistors RL20S162GRSL-ND
1.6 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.6 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S162GRSL RL20S162GRSL-ND
Product Name RES 1.6K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details