Vishay Intertechnology, Inc. RES 160 OHM 1/2W 5% AXIAL RL20S161JRSL

Description
RES 160ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 160ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/2W 5% AXIAL - RL20S161JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/2W 5% AXIAL
RL20S161JRSL
RES 160 OHM 1/2W 5% AXIAL RL20S161JRSL
RES 160ohm 1/2W 5% AXIAL

RES 160ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S161JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S161JRSL-ND
Through Hole Resistors RL20S161JRSL-ND
160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S161JRSL RL20S161JRSL-ND
Product Name RES 160 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details