Vishay Intertechnology, Inc. RES 150K OHM 1/2W 2% AXIAL RL20S154GRSL

Description
RES 150Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/2W 2% AXIAL - RL20S154GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/2W 2% AXIAL
RL20S154GRSL
RES 150K OHM 1/2W 2% AXIAL RL20S154GRSL
RES 150Kohm 1/2W 2% AXIAL

RES 150Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S154GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S154GRSL-ND
Through Hole Resistors RL20S154GRSL-ND
150 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S154GRSL RL20S154GRSL-ND
Product Name RES 150K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details