Vishay Intertechnology, Inc. METAL FILM,1/2W,150K,2%,T00,BULK RL20S154GB14

Description
METAL FILM,1/2W,150K,2%,T0 0,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,150K,2%,T0 0,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,150K,2%,T00,BULK - RL20S154GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,150K,2%,T00,BULK
RL20S154GB14
METAL FILM,1/2W,150K,2%,T00,BULK RL20S154GB14
METAL FILM,1/2W,150K,2%,T0 0,BULK

METAL FILM,1/2W,150K,2%,T00,BULK

Supplier's Site
Through Hole Resistors - RL20S154GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S154GB14-ND
Through Hole Resistors RL20S154GB14-ND
150 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S154GB14 RL20S154GB14-ND
Product Name METAL FILM,1/2W,150K,2%,T00,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers