The RL20S153GBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed for military applications and qualified under MIL-R-10509 and MIL-PRF-22684 standards. It has a power rating of 0.50 watts at 70 °C and a maximum working voltage of 350 volts. The resistor offers a resistance range from 4.3 kΩ to 470 kΩ with a tolerance of ±2%. It features a very low noise level of -40 dB and a low voltage coefficient of 5 ppm/V, making it suitable for precision applications. The operating temperature range is from -65 °C to +175 °C, and it is constructed with a flame-retardant epoxy coating for enhanced moisture protection. The RL20S153GBSL is ideal for applications requiring high reliability and stability under varying environmental conditions.
RES 15Kohm 1/2W 2% AXIAL
15 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 15K OHM 1/2W 2% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RL20S153GBSL | RL20S153GBSL-ND | RL20S153GBSL |
| Product Name | RES 15K OHM 1/2W 2% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 15000 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |
| Configuration | Single Resistor |