Vishay Intertechnology, Inc. Through Hole Resistors RL20S152JB14

Description
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S152JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S152JB14-ND
Through Hole Resistors RL20S152JB14-ND
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 1.5K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk - RL20S152JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
RL20S152JB14
Res Metal Film 1.5K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S152JB14
Res Metal Film 1.5K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 1.5K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL20S152JB14-ND RL20S152JB14
Product Name Through Hole Resistors Res Metal Film 1.5K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers