Vishay Intertechnology, Inc. RES 150 OHM 1/2W 5% AXIAL RL20S151JBSL

Description
RES 150ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/2W 5% AXIAL - RL20S151JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W 5% AXIAL
RL20S151JBSL
RES 150 OHM 1/2W 5% AXIAL RL20S151JBSL
RES 150ohm 1/2W 5% AXIAL

RES 150ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S151JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S151JBSL-ND
Through Hole Resistors RL20S151JBSL-ND
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S151JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S151JBSL
Through Hole Resistors RL20S151JBSL
RES 150 OHM 1/2W 5% AXIAL

RES 150 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S151JBSL RL20S151JBSL-ND RL20S151JBSL
Product Name RES 150 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers