Vishay Intertechnology, Inc. RES 15 OHM 1/2W 5% AXIAL RL20S150JRSL

Description
RES 15ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/2W 5% AXIAL - RL20S150JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/2W 5% AXIAL
RL20S150JRSL
RES 15 OHM 1/2W 5% AXIAL RL20S150JRSL
RES 15ohm 1/2W 5% AXIAL

RES 15ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S150JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S150JRSL-ND
Through Hole Resistors RL20S150JRSL-ND
15 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S150JRSL RL20S150JRSL-ND
Product Name RES 15 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details