Vishay Intertechnology, Inc. RES 15 OHM 1/2W 2% AXIAL RL20S150GBSL

Description
RES 15ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/2W 2% AXIAL - RL20S150GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/2W 2% AXIAL
RL20S150GBSL
RES 15 OHM 1/2W 2% AXIAL RL20S150GBSL
RES 15ohm 1/2W 2% AXIAL

RES 15ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S150GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S150GBSL-ND
Through Hole Resistors RL20S150GBSL-ND
15 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S150GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S150GBSL
Through Hole Resistors RL20S150GBSL
RES 15 OHM 1/2W 2% AXIAL

RES 15 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S150GBSL RL20S150GBSL-ND RL20S150GBSL
Product Name RES 15 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers