Vishay Intertechnology, Inc. RES 130K OHM 1/2W 5% AXIAL RL20S134JRSL

Description
RES 130Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 130Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/2W 5% AXIAL - RL20S134JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/2W 5% AXIAL
RL20S134JRSL
RES 130K OHM 1/2W 5% AXIAL RL20S134JRSL
RES 130Kohm 1/2W 5% AXIAL

RES 130Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S134JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S134JRSL-ND
Through Hole Resistors RL20S134JRSL-ND
130 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S134JRSL RL20S134JRSL-ND
Product Name RES 130K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers