Vishay Intertechnology, Inc. Through Hole Resistors RL20S134GBSL

Description
130 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S134GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S134GBSL-ND
Through Hole Resistors RL20S134GBSL-ND
130 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 130K OHM 1/2W 2% AXIAL - RL20S134GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/2W 2% AXIAL
RL20S134GBSL
RES 130K OHM 1/2W 2% AXIAL RL20S134GBSL
RES 130Kohm 1/2W 2% AXIAL

RES 130Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S134GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S134GBSL
Through Hole Resistors RL20S134GBSL
RES 130K OHM 1/2W 2% AXIAL

RES 130K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S134GBSL-ND RL20S134GBSL RL20S134GBSL
Product Name Through Hole Resistors RES 130K OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers