Vishay Intertechnology, Inc. RES 13K OHM 1/2W 5% AXIAL RL20S133JRSL

Description
RES 13Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/2W 5% AXIAL - RL20S133JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 5% AXIAL
RL20S133JRSL
RES 13K OHM 1/2W 5% AXIAL RL20S133JRSL
RES 13Kohm 1/2W 5% AXIAL

RES 13Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S133JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S133JRSL-ND
Through Hole Resistors RL20S133JRSL-ND
13 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S133JRSL RL20S133JRSL-ND
Product Name RES 13K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers