Vishay Intertechnology, Inc. Through Hole Resistors RL20S133JBSL

Description
13 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S133JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S133JBSL-ND
Through Hole Resistors RL20S133JBSL-ND
13 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13K OHM 1/2W 5% AXIAL - RL20S133JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 5% AXIAL
RL20S133JBSL
RES 13K OHM 1/2W 5% AXIAL RL20S133JBSL
RES 13Kohm 1/2W 5% AXIAL

RES 13Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S133JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S133JBSL
Through Hole Resistors RL20S133JBSL
RES 13K OHM 1/2W 5% AXIAL

RES 13K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S133JBSL-ND RL20S133JBSL RL20S133JBSL
Product Name Through Hole Resistors RES 13K OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details