Vishay Intertechnology, Inc. RES 1.3K OHM 1/2W 2% AXIAL RL20S132GRSL

Description
RES 1.3Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/2W 2% AXIAL - RL20S132GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/2W 2% AXIAL
RL20S132GRSL
RES 1.3K OHM 1/2W 2% AXIAL RL20S132GRSL
RES 1.3Kohm 1/2W 2% AXIAL

RES 1.3Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S132GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S132GRSL-ND
Through Hole Resistors RL20S132GRSL-ND
1.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S132GRSL RL20S132GRSL-ND
Product Name RES 1.3K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details