Vishay Intertechnology, Inc. RES 1.3K OHM 1/2W 2% AXIAL RL20S132GBSL

Description
RES 1.3Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/2W 2% AXIAL - RL20S132GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/2W 2% AXIAL
RL20S132GBSL
RES 1.3K OHM 1/2W 2% AXIAL RL20S132GBSL
RES 1.3Kohm 1/2W 2% AXIAL

RES 1.3Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S132GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S132GBSL-ND
Through Hole Resistors RL20S132GBSL-ND
1.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S132GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S132GBSL
Through Hole Resistors RL20S132GBSL
RES 1.3K OHM 1/2W 2% AXIAL

RES 1.3K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S132GBSL RL20S132GBSL-ND RL20S132GBSL
Product Name RES 1.3K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1300 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details