Vishay Intertechnology, Inc. RES 130 OHM 1/2W 5% AXIAL RL20S131JB14

Description
RES 130ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/2W 5% AXIAL - RL20S131JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/2W 5% AXIAL
RL20S131JB14
RES 130 OHM 1/2W 5% AXIAL RL20S131JB14
RES 130ohm 1/2W 5% AXIAL

RES 130ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S131JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S131JB14-ND
Through Hole Resistors RL20S131JB14-ND
130 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S131JB14 RL20S131JB14-ND
Product Name RES 130 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details