Vishay Intertechnology, Inc. RES 120K OHM 1/2W 5% AXIAL RL20S124JBSL

Description
RES 120Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/2W 5% AXIAL - RL20S124JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W 5% AXIAL
RL20S124JBSL
RES 120K OHM 1/2W 5% AXIAL RL20S124JBSL
RES 120Kohm 1/2W 5% AXIAL

RES 120Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S124JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S124JBSL-ND
Through Hole Resistors RL20S124JBSL-ND
120 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S124JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S124JBSL
Through Hole Resistors RL20S124JBSL
RES 120K OHM 1/2W 5% AXIAL

RES 120K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S124JBSL RL20S124JBSL-ND RL20S124JBSL
Product Name RES 120K OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 120000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details