Vishay Intertechnology, Inc. RES 120K OHM 1/2W 2% AXIAL RL20S124GRSL

Description
RES 120Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/2W 2% AXIAL - RL20S124GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W 2% AXIAL
RL20S124GRSL
RES 120K OHM 1/2W 2% AXIAL RL20S124GRSL
RES 120Kohm 1/2W 2% AXIAL

RES 120Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S124GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S124GRSL-ND
Through Hole Resistors RL20S124GRSL-ND
120 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S124GRSL RL20S124GRSL-ND
Product Name RES 120K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details