Vishay Intertechnology, Inc. RES 12K OHM 1/2W 2% AXIAL RL20S123GBSL

Description
RES 12Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/2W 2% AXIAL - RL20S123GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/2W 2% AXIAL
RL20S123GBSL
RES 12K OHM 1/2W 2% AXIAL RL20S123GBSL
RES 12Kohm 1/2W 2% AXIAL

RES 12Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S123GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S123GBSL-ND
Through Hole Resistors RL20S123GBSL-ND
12 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S123GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S123GBSL
Through Hole Resistors RL20S123GBSL
RES 12K OHM 1/2W 2% AXIAL

RES 12K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S123GBSL RL20S123GBSL-ND RL20S123GBSL
Product Name RES 12K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 12000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details