Vishay Intertechnology, Inc. RES 12K OHM 1/2W 2% AXIAL RL20S123GB14

Description
RES 12Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/2W 2% AXIAL - RL20S123GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/2W 2% AXIAL
RL20S123GB14
RES 12K OHM 1/2W 2% AXIAL RL20S123GB14
RES 12Kohm 1/2W 2% AXIAL

RES 12Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S123GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S123GB14-ND
Through Hole Resistors 541-RL20S123GB14-ND
12 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S123GB14 541-RL20S123GB14-ND
Product Name RES 12K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details