Vishay Intertechnology, Inc. RES 1.2K OHM 1/2W 2% AXIAL RL20S122GRE6

Description
RES 1.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/2W 2% AXIAL - RL20S122GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 2% AXIAL
RL20S122GRE6
RES 1.2K OHM 1/2W 2% AXIAL RL20S122GRE6
RES 1.2Kohm 1/2W 2% AXIAL

RES 1.2Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S122GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S122GRE6-ND
Through Hole Resistors RL20S122GRE6-ND
1.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S122GRE6 RL20S122GRE6-ND
Product Name RES 1.2K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details