Vishay Intertechnology, Inc. RES 1.2K OHM 1/2W 2% AXIAL RL20S122GBSL

Description
RES 1.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/2W 2% AXIAL - RL20S122GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 2% AXIAL
RL20S122GBSL
RES 1.2K OHM 1/2W 2% AXIAL RL20S122GBSL
RES 1.2Kohm 1/2W 2% AXIAL

RES 1.2Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S122GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S122GBSL-ND
Through Hole Resistors RL20S122GBSL-ND
1.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S122GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S122GBSL
Through Hole Resistors RL20S122GBSL
RES 1.2K OHM 1/2W 2% AXIAL

RES 1.2K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S122GBSL RL20S122GBSL-ND RL20S122GBSL
Product Name RES 1.2K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers