Vishay Intertechnology, Inc. Through Hole Resistors RL20S121JRE6

Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S121JRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S121JRE6-ND
Through Hole Resistors RL20S121JRE6-ND
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 120 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S121JRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 120 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S121JRE6
Res Metal Film 120 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S121JRE6
Res Metal Film 120 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 120 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL20S121JRE6-ND RL20S121JRE6
Product Name Through Hole Resistors Res Metal Film 120 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers